L-com, Inc. USOC Bridge, 8x8 Plug / 2 (8x8) Jacks ECS803-1

Description
When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums. Features Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter Most common configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Shielded 2-way modular Y-adapters/splitters for voice and data applications Application LAN Signal sharing/splitting Voice/data
Description
When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums. Features Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter Most common configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Shielded 2-way modular Y-adapters/splitters for voice and data applications Application LAN Signal sharing/splitting Voice/data

Suppliers

Company
Product
Description
Supplier Links
USOC Bridge, 8x8 Plug / 2 (8x8) Jacks - ECS803-1 - L-com, Inc.
North Andover, MA, United States
USOC Bridge, 8x8 Plug / 2 (8x8) Jacks
ECS803-1
USOC Bridge, 8x8 Plug / 2 (8x8) Jacks ECS803-1
When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums. Features Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter Most common configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Shielded 2-way modular Y-adapters/splitters for voice and data applications Application LAN Signal sharing/splitting Voice/data

When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums.

Features

  • Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification
  • Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter
  • Most common configurations available from stock for fast delivery
  • Shielded 10" cable length to reach into tight spaces
  • Shielded 2-way modular Y-adapters/splitters for voice and data applications

Application

  • LAN
  • Signal sharing/splitting
  • Voice/data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECS803-1
Product Name USOC Bridge, 8x8 Plug / 2 (8x8) Jacks
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Binding Posts - 461-1217-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
View Details