L-com, Inc. USB Panel Mount Adapter A Female/B Female High Retention Connectors ECF504-UABS-HR

Description
L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB connectors. This feature is ideal for applications where mated cables can become detached by jostling, vibration, etc. These adapters are available in B-A, A-A, and A-B connector configurations, and all three feature a shielded housing. L-com's 4-40 screws (PN# ECF440) are used to mount these adapters and are sold separately. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure connections every time Connector options are USB A-A, B-A & A-B High Retention connectors provide a mating force of 40N max and an unmating force of 15N min - 50% (minimum) higher retention than standard USB connectors Application PC Peripheral Interconnects Data Acquisition Test and Measurement
Description
L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB connectors. This feature is ideal for applications where mated cables can become detached by jostling, vibration, etc. These adapters are available in B-A, A-A, and A-B connector configurations, and all three feature a shielded housing. L-com's 4-40 screws (PN# ECF440) are used to mount these adapters and are sold separately. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure connections every time Connector options are USB A-A, B-A & A-B High Retention connectors provide a mating force of 40N max and an unmating force of 15N min - 50% (minimum) higher retention than standard USB connectors Application PC Peripheral Interconnects Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Panel Mount Adapter A Female/B Female High Retention Connectors - ECF504-UABS-HR - L-com, Inc.
North Andover, MA, United States
USB Panel Mount Adapter A Female/B Female High Retention Connectors
ECF504-UABS-HR
USB Panel Mount Adapter A Female/B Female High Retention Connectors ECF504-UABS-HR
L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB connectors. This feature is ideal for applications where mated cables can become detached by jostling, vibration, etc. These adapters are available in B-A, A-A, and A-B connector configurations, and all three feature a shielded housing. L-com's 4-40 screws (PN# ECF440) are used to mount these adapters and are sold separately. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure connections every time Connector options are USB A-A, B-A & A-B High Retention connectors provide a mating force of 40N max and an unmating force of 15N min - 50% (minimum) higher retention than standard USB connectors Application PC Peripheral Interconnects Data Acquisition Test and Measurement

L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB connectors. This feature is ideal for applications where mated cables can become detached by jostling, vibration, etc. These adapters are available in B-A, A-A, and A-B connector configurations, and all three feature a shielded housing. L-com's 4-40 screws (PN# ECF440) are used to mount these adapters and are sold separately.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Screw mount for secure connections every time
  • Connector options are USB A-A, B-A & A-B
  • High Retention connectors provide a mating force of 40N max and an unmating force of 15N min - 50% (minimum) higher retention than standard USB connectors

Application

  • PC Peripheral Interconnects
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Usb A-B Pnl Adpt Shld Hi-Ret L-Com - 68Y0817 - Newark, An Avnet Company
Chicago, IL, United States
Usb A-B Pnl Adpt Shld Hi-Ret L-Com
68Y0817
Usb A-B Pnl Adpt Shld Hi-Ret L-Com 68Y0817
USB A-B PNL ADPT SHLD HI-RET

USB A-B PNL ADPT SHLD HI-RET

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-UABS-HR 68Y0817
Product Name USB Panel Mount Adapter A Female/B Female High Retention Connectors Usb A-B Pnl Adpt Shld Hi-Ret L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products