L-com, Inc. USB Type A Jack, 10" Leads ECJ504-UA

Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell. This assembly uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these wire leads with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available with Type A or B connectors with black or ivory housings Wire leads are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell. This assembly uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these wire leads with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available with Type A or B connectors with black or ivory housings Wire leads are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Type A Jack, 10
North Andover, MA, United States
USB Type A Jack, 10" Leads
ECJ504-UA
USB Type A Jack, 10" Leads ECJ504-UA
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell. This assembly uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these wire leads with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available with Type A or B connectors with black or ivory housings Wire leads are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell. This assembly uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these wire leads with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available with Type A or B connectors with black or ivory housings
  • Wire leads are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell
  • Allows USB cables to be passed through panels or enclosures
  • Screw mount for secure installations

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Connector, Jack A; USB - 70126103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Jack A; USB
70126103
Connector, Jack A; USB 70126103
USB Type A Jack Connector, Ivory Color, 10 in. Leads Allows USB cables to be passed through panels or enclosures 30 micro in. gold plated contacts provide reliable connections with repeated mating cycles USB type A jack connector with screw mount for secure installations.

USB Type A Jack Connector, Ivory Color, 10 in. Leads

  • Allows USB cables to be passed through panels or enclosures
  • 30 micro in. gold plated contacts provide reliable connections with repeated mating cycles
    USB type A jack connector with screw mount for secure installations.
Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ECJ504-UA 70126103
Product Name USB Type A Jack, 10" Leads Connector, Jack A; USB
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers