L-com, Inc. Dual Band Wireless N600 USB Adapter EN-EUB-600

Description
The EnGenius EUB600 is a Dual-Band Wireless-N USB2.0 Adapter that enables your desktop or laptop computer to take advantage of the high transfer speeds of Wireless-N so you can stream video or transfer large files faster than ever before. Take the EUB600 everywhere you go to access public or hosted Wi-Fi hotspots at Wireless-N speeds. The EUB600’s also gives you the option to connect to a router, access point or other networked device on the less congested 5GHz setting, which is especially useful if you’re pressed for time and need to stream or transfer files quicker. ??The convenient and compact adapter plugs into your laptop or desktop USB port. The Setup Wizard and push-button security setup make it easy to install and configure for use with your network. Powerful protection supports the latest industry standard wireless data encryption to protect your data and networking activity – all with the push of a button. The EUB600 supports several security features and settings including industry standard wireless encryption, such as WPA/WPA2 to prevent unauthorized access to the network. The EUB600 also features a WPS (Wi-Fi Protected Setup™) button to quickly connect it to an existing, protected network. Support Windows 7 and 8; and Apple Mac OS 10.7 (Lion) Features High levels of security Small form factor saves space Used to connect PCs and laptops to WLAN networks Plug and play design saves set up time Application WiFi Wireless Ethernet WLAN
Description
The EnGenius EUB600 is a Dual-Band Wireless-N USB2.0 Adapter that enables your desktop or laptop computer to take advantage of the high transfer speeds of Wireless-N so you can stream video or transfer large files faster than ever before. Take the EUB600 everywhere you go to access public or hosted Wi-Fi hotspots at Wireless-N speeds. The EUB600’s also gives you the option to connect to a router, access point or other networked device on the less congested 5GHz setting, which is especially useful if you’re pressed for time and need to stream or transfer files quicker. ??The convenient and compact adapter plugs into your laptop or desktop USB port. The Setup Wizard and push-button security setup make it easy to install and configure for use with your network. Powerful protection supports the latest industry standard wireless data encryption to protect your data and networking activity – all with the push of a button. The EUB600 supports several security features and settings including industry standard wireless encryption, such as WPA/WPA2 to prevent unauthorized access to the network. The EUB600 also features a WPS (Wi-Fi Protected Setup™) button to quickly connect it to an existing, protected network. Support Windows 7 and 8; and Apple Mac OS 10.7 (Lion) Features High levels of security Small form factor saves space Used to connect PCs and laptops to WLAN networks Plug and play design saves set up time Application WiFi Wireless Ethernet WLAN

Suppliers

Company
Product
Description
Supplier Links
Dual Band Wireless N600 USB Adapter - EN-EUB-600 - L-com, Inc.
North Andover, MA, United States
Dual Band Wireless N600 USB Adapter
EN-EUB-600
Dual Band Wireless N600 USB Adapter EN-EUB-600
The EnGenius EUB600 is a Dual-Band Wireless-N USB2.0 Adapter that enables your desktop or laptop computer to take advantage of the high transfer speeds of Wireless-N so you can stream video or transfer large files faster than ever before. Take the EUB600 everywhere you go to access public or hosted Wi-Fi hotspots at Wireless-N speeds. The EUB600’s also gives you the option to connect to a router, access point or other networked device on the less congested 5GHz setting, which is especially useful if you’re pressed for time and need to stream or transfer files quicker. ??The convenient and compact adapter plugs into your laptop or desktop USB port. The Setup Wizard and push-button security setup make it easy to install and configure for use with your network. Powerful protection supports the latest industry standard wireless data encryption to protect your data and networking activity – all with the push of a button. The EUB600 supports several security features and settings including industry standard wireless encryption, such as WPA/WPA2 to prevent unauthorized access to the network. The EUB600 also features a WPS (Wi-Fi Protected Setup™) button to quickly connect it to an existing, protected network. Support Windows 7 and 8; and Apple Mac OS 10.7 (Lion) Features High levels of security Small form factor saves space Used to connect PCs and laptops to WLAN networks Plug and play design saves set up time Application WiFi Wireless Ethernet WLAN

The EnGenius EUB600 is a Dual-Band Wireless-N USB2.0 Adapter that enables your desktop or laptop computer to take advantage of the high transfer speeds of Wireless-N so you can stream video or transfer large files faster than ever before.
Take the EUB600 everywhere you go to access public or hosted Wi-Fi hotspots at Wireless-N speeds. The EUB600’s also gives you the option to connect to a router, access point or other networked device on the less congested 5GHz setting, which is especially useful if you’re pressed for time and need to stream or transfer files quicker. ??The convenient and compact adapter plugs into your laptop or desktop USB port. The Setup Wizard and push-button security setup make it easy to install and configure for use with your network. Powerful protection supports the latest industry standard wireless data encryption to protect your data and networking activity – all with the push of a button.
The EUB600 supports several security features and settings including industry standard wireless encryption, such as WPA/WPA2 to prevent unauthorized access to the network. The EUB600 also features a WPS (Wi-Fi Protected Setup™) button to quickly connect it to an existing, protected network.
Support Windows 7 and 8; and Apple Mac OS 10.7 (Lion)

Features

  • High levels of security
  • Small form factor saves space
  • Used to connect PCs and laptops to WLAN networks
  • Plug and play design saves set up time

Application

  • WiFi
  • Wireless Ethernet
  • WLAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EN-EUB-600
Product Name Dual Band Wireless N600 USB Adapter
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEDY-L2R1-V1-M12G5-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
“N” Female to BNC Male, Adapter - 9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details