L-com, Inc. Modular Coupler, RJ11 (6x4), Cat 3, Straight, 30um, Black ECF5044S-BK

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Application LAN Premise wiring Voice/data 10Base T
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Application LAN Premise wiring Voice/data 10Base T

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ11 (6x4), Cat 3, Straight, 30um, Black - ECF5044S-BK - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ11 (6x4), Cat 3, Straight, 30um, Black
ECF5044S-BK
Modular Coupler, RJ11 (6x4), Cat 3, Straight, 30um, Black ECF5044S-BK
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Application LAN Premise wiring Voice/data 10Base T

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications
  • UL94V-0 rated ivory plastic shell for ruggedness
  • 30 microinches gold plating for a durable connection
  • Flange mount design accepts #4 or #5 screws for secure panel mounting
  • Sturdy snap together design with integrated PCB for superior electrical performance

Application

  • LAN
  • Premise wiring
  • Voice/data
  • 10Base T
Supplier's Site
Cplr Pnl Mnt 6X4 Straight Blk L-Com - 54AH5173 - Newark, An Avnet Company
Chicago, IL, United States
Cplr Pnl Mnt 6X4 Straight Blk L-Com
54AH5173
Cplr Pnl Mnt 6X4 Straight Blk L-Com 54AH5173
CPLR PNL MNT 6X4 STRAIGHT BLK

CPLR PNL MNT 6X4 STRAIGHT BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF5044S-BK 54AH5173
Product Name Modular Coupler, RJ11 (6x4), Cat 3, Straight, 30um, Black Cplr Pnl Mnt 6X4 Straight Blk L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details