TE Connectivity SMD 5A Electronic Connector 50935

Description
Power Contact, 5A, Gold Plated, Surface Mount, Straight Product overview: 50935 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50935 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Contact, 5A, Gold Plated, Surface Mount, Straight Product overview: 50935 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50935 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A Electronic Connector
332-50935
SMD 5A Electronic Connector 332-50935
Power Contact, 5A, Gold Plated, Surface Mount, Straight Product overview: 50935 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50935 can be used for catalog matching and distributor lookup.

Power Contact, 5A, Gold Plated, Surface Mount, Straight Product overview: 50935 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50935 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
IC & Component Sockets - 50935 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
50935
IC & Component Sockets 50935
SKT,MIN-SPR AU-AU SER-1

SKT,MIN-SPR AU-AU SER-1

Buy Now
PC Pin Receptacles, Socket Connectors - 50935-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
50935-ND
PC Pin Receptacles, Socket Connectors 50935-ND
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-50935 50935 50935-ND
Product Name SMD 5A Electronic Connector PC Pin Receptacles, Socket Connectors
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details