TE Connectivity Rectangular Connector Contacts 5-102316-6

Description
Socket Contact Gold 27-32 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 27-32 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A33422TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33422TR-ND
Rectangular Connector Contacts A33422TR-ND
Socket Contact Gold 27-32 AWG Crimp

Socket Contact Gold 27-32 AWG Crimp

Buy Now Datasheet
Connectors - 5-102316-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-102316-6
Connectors 5-102316-6
MOD IV RECP PLTD 15 DPLX LF

MOD IV RECP PLTD 15 DPLX LF

Buy Now
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity - 64M1345 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity
64M1345
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity 64M1345
CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 32-27Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2785 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-27Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2785
Contact, Receptacle, 32-27Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2785
CONTACT, RECEPTACLE, 32-27AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 32-27AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33422TR-ND 5-102316-6 64M1345
Product Name Rectangular Connector Contacts Connectors Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details