TE Connectivity Hard Metric Backplane Connectors 5100159-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : D, C, E, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Polarizing Peg Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : D, C, E, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Polarizing Peg Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5100159-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5100159-1
Hard Metric Backplane Connectors 5100159-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : D, C, E, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Polarizing Peg Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 11
  • Number of Positions : 55
  • Number of Rows : 5
  • PCB Mount Orientation : Vertical
  • Rows Loaded : D, C, E, A, B

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 25 MM  [.984 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1
  • Mating Alignment Type : Polarizing Peg

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 22

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 5100159-1 - 760067-5100159-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5100159-1
760067-5100159-1
Backplane Connectors - 5100159-1 760067-5100159-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760067-5100159-1 Series: Z-PACK Packaging: Tube Number of Positions: 55 Pitch: 0.079" (2.00mm) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: C 11 Voltage Rating: 500Vrms Current Rating: 1.5A Connector Usage: Backplane Family Name: 5100159 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): PCN21B-55PC-2W-G; HM2P80PK5110GFLF; PCN21B-55PC-2PF-G; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760067-5100159-1
Series: Z-PACK
Packaging: Tube
Number of Positions: 55
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: C 11
Voltage Rating: 500Vrms
Current Rating: 1.5A
Connector Usage: Backplane
Family Name: 5100159
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): PCN21B-55PC-2W-G; HM2P80PK5110GFLF; PCN21B-55PC-2PF-G;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Hard Metric, Standard - A97850-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97850-ND
Hard Metric, Standard A97850-ND
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
407-5100159-1
Through-Hole Electronic Connector 407-5100159-1
2mm 55 Pos Signal Header, Gold Plated Bronze, Through Hole Product overview: 5100159-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5100159-1 can be used for catalog matching and distributor lookup.

2mm 55 Pos Signal Header, Gold Plated Bronze, Through Hole Product overview: 5100159-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5100159-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Backplane, Hard Metric - 5100159-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
5100159-1
Connectors Board to Board, Backplane, Hard Metric 5100159-1
2MM HDR 55 POS EXTN MOD

2MM HDR 55 POS EXTN MOD

Buy Now
Board to Board & Mezzanine Connectors - 5100159-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5100159-1
Board to Board & Mezzanine Connectors 5100159-1
2MM HDR, 55 POS EXTN MOD

2MM HDR, 55 POS EXTN MOD

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5100159-1
Board to Board & Mezzanine Connectors 5100159-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
CONN HEADER 55POS 2MM PRESS-FIT - 792-5100159-1 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 55POS 2MM PRESS-FIT
792-5100159-1
CONN HEADER 55POS 2MM PRESS-FIT 792-5100159-1
CONN HEADER 55POS 2MM PRESS-FIT

CONN HEADER 55POS 2MM PRESS-FIT

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5100159-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5100159-1
Backplane Connectors - Hard Metric, Standard 5100159-1
CONN HEADER 55POS 2MM PRESS-FIT

CONN HEADER 55POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5100159-1 760067-5100159-1 A97850-ND 407-5100159-1 5100159-1 5100159-1 792-5100159-1 5100159-1
Product Name Hard Metric Backplane Connectors Backplane Connectors - 5100159-1 Hard Metric, Standard Through-Hole Electronic Connector Connectors Board to Board, Backplane, Hard Metric Board to Board & Mezzanine Connectors CONN HEADER 55POS 2MM PRESS-FIT Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data