Female Socket, 5A Gold Plated Copper, Surface Mount, Press-Fit, 1 Pos Product overview: 50863 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50863 can be used for catalog matching and distributor lookup.
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1021903-50863
Packaging: Bulk
Features: Open Bottom
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Length - Overall: 0.260" (6.60mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.014" to 0.026" (0.36mm to 0.66mm)
Mounting Hole Diameter: 0.052" (1.32mm)
Flange Diameter: 0.070" (1.77mm)
Socket Depth: 0.247" (6.27mm)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 126°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 50863 | 332-50863 | A24849-ND | 1021903-50863 | 33B9495 |
| Product Name | IC & Component Sockets | SMD 5A Electronic Connector | PC Pin Receptacles, Socket Connectors | Terminals - 50863 | Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity |
| Gender | Female / Jack |