20 Pos 2.54mm Shrouded Header, Male, 3A, Gold, Straight, Thru-Hole Product overview: 5-102619-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102619-8 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
CONN HEADER VERT 20POS 2.54MM
Connectors
WTB CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-102619-8 | A33126-ND | 17-5-102619-8-ND | 5-102619-8 | 80Y4201 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | Headers, Male Pins | Wtb Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | |
| Termination | Through Hole | Through Hole Straight | |||
| Voltage Rating | 750 volts | 750 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |