Pomona Electronics Coaxial Connector (RF) Assemblies 5056

Description
BNC, Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
BNC, Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 501-1621-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
501-1621-ND
Coaxial Connector (RF) Assemblies 501-1621-ND
BNC, Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC, Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Triaxial Conn, Bnc, Plug, 50 Ohm; Connector Type Pomona - 99AC7195 - Newark, An Avnet Company
Chicago, IL, United States
Rf Triaxial Conn, Bnc, Plug, 50 Ohm; Connector Type Pomona
99AC7195
Rf Triaxial Conn, Bnc, Plug, 50 Ohm; Connector Type Pomona 99AC7195
RF TRIAXIAL CONN, BNC, PLUG, 50 OHM; Connector Type:Triaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 9222; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes

RF TRIAXIAL CONN, BNC, PLUG, 50 OHM; Connector Type:Triaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 9222; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5056 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5056
RF Connectors / Coaxial Connectors 5056
RF Connectors / Coaxial Connectors TRIAXIAL CABLE PLUG

RF Connectors / Coaxial Connectors TRIAXIAL CABLE PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 501-1621-ND 99AC7195 5056
Product Name Coaxial Connector (RF) Assemblies Rf Triaxial Conn, Bnc, Plug, 50 Ohm; Connector Type Pomona RF Connectors / Coaxial Connectors
Connector Type BNC; Triax BNC; Triax
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Geometry Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056452-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 12.400 GHz
View Details
3 suppliers
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 2177795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details