TE Connectivity Ring Connectors 50832-1

Description
Ring Terminal Connector 10 Stud Circular 20-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 20-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A122626-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122626-ND
Ring Connectors A122626-ND
Ring Terminal Connector 10 Stud Circular 20-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 20-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 20Awg, Green; Stud Size - Metric Amp - Te Connectivity - 15H9030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 20Awg, Green; Stud Size - Metric Amp - Te Connectivity
15H9030
Terminal, Ring Tongue, 20Awg, Green; Stud Size - Metric Amp - Te Connectivity 15H9030
TERMINAL, RING TONGUE, 20AWG, GREEN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:STRATO-THERM Series; Insulator Colour:Green RoHS Compliant: Yes

TERMINAL, RING TONGUE, 20AWG, GREEN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:STRATO-THERM Series; Insulator Colour:Green RoHS Compliant: Yes

Supplier's Site
Terminal,pidg Tfl R 22-20 10 Rohs Compliant Amp - Te Connectivity - 56J9295 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg Tfl R 22-20 10 Rohs Compliant Amp - Te Connectivity
56J9295
Terminal,pidg Tfl R 22-20 10 Rohs Compliant Amp - Te Connectivity 56J9295
TERMINAL,PIDG TFL R 22-20 10 ROHS COMPLIANT: YES

TERMINAL,PIDG TFL R 22-20 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122626-ND 15H9030 56J9295
Product Name Ring Connectors Terminal, Ring Tongue, 20Awg, Green; Stud Size - Metric Amp - Te Connectivity Terminal,pidg Tfl R 22-20 10 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers