TE Connectivity Headers, Male Pins 5-102699-3

Description
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33104-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33104-ND
Headers, Male Pins A33104-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 5-102699-3 - 908894-5-102699-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-102699-3
908894-5-102699-3
Rectangular Connectors - 5-102699-3 908894-5-102699-3
Manufacturer: TE Connectivity Win Source Part Number: 908894-5-102699-3 Series: AMPMODU Mod II Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 8 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Family Name: 102699 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 230 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A33104, -5-102699-3-CSI, 51026993

Manufacturer: TE Connectivity
Win Source Part Number: 908894-5-102699-3
Series: AMPMODU Mod II
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 8 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole
Family Name: 102699
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 230
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A33104, -5-102699-3-CSI, 51026993

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-5-102699-3
Electronic Connector 2027-5-102699-3
8 Pos 2.54mm Press Fit Header, Male, Straight, Thru-Hole Product overview: 5-102699-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-102699-3 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Press Fit Header, Male, Straight, Thru-Hole Product overview: 5-102699-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-102699-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
08 Modii Hdr Drst Shrd A/pin Te Connectivity - 22R4428 - Newark, An Avnet Company
Chicago, IL, United States
08 Modii Hdr Drst Shrd A/pin Te Connectivity
22R4428
08 Modii Hdr Drst Shrd A/pin Te Connectivity 22R4428
08 MODII HDR DRST SHRD A/PIN

08 MODII HDR DRST SHRD A/PIN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33104-ND 908894-5-102699-3 2027-5-102699-3 22R4428
Product Name Headers, Male Pins Rectangular Connectors - 5-102699-3 Electronic Connector 08 Modii Hdr Drst Shrd A/pin Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data