TE Connectivity Ring Connectors 50831-1

Description
Ring Terminal Connector 6 Stud Circular 20-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 20-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 50831-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
50831-1-ND
Ring Connectors 50831-1-ND
Ring Terminal Connector 6 Stud Circular 20-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 20-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Green; Stud Size - Metric Amp - Te Connectivity - 15H9028 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
15H9028
Terminal, Ring Tongue, #6, Crimp, Green; Stud Size - Metric Amp - Te Connectivity 15H9028
TERMINAL, RING TONGUE, #6, CRIMP, GREEN; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:Green; Stud/Tab Size:#6 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, GREEN; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:Green; Stud/Tab Size:#6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50831-1-ND 15H9028
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details