TE Connectivity Ring Connectors 50840

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 50840-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
50840-ND
Ring Connectors 50840-ND
Ring Terminal Connector 8 Stud Circular 14 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-50840
300V Electronic Connector 392-50840
PIDG Ring Terminal, 14AWG Copper, Nickel, PTFE Insulated, 300V Product overview: 50840 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-50840 can be used for catalog matching and distributor lookup.

PIDG Ring Terminal, 14AWG Copper, Nickel, PTFE Insulated, 300V Product overview: 50840 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-50840 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RING CIRC 14AWG #8 CRIMP - 792-50840 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 14AWG #8 CRIMP
792-50840
CONN RING CIRC 14AWG #8 CRIMP 792-50840
CONN RING CIRC 14AWG #8 CRIMP

CONN RING CIRC 14AWG #8 CRIMP

Supplier's Site
Ring Term, M4, #8, 2.15Mm2, 14Awg; Stud Size - Metric Amp - Te Connectivity - 15H9036 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, M4, #8, 2.15Mm2, 14Awg; Stud Size - Metric Amp - Te Connectivity
15H9036
Ring Term, M4, #8, 2.15Mm2, 14Awg; Stud Size - Metric Amp - Te Connectivity 15H9036
RING TERM, M4, #8, 2.15MM2, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDC STRATO-THERM Series; Insulator Colour:White RoHS Compliant: Yes

RING TERM, M4, #8, 2.15MM2, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDC STRATO-THERM Series; Insulator Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50840 50840-ND 392-50840 792-50840 15H9036
Product Name Ring Connectors 300V Electronic Connector CONN RING CIRC 14AWG #8 CRIMP Ring Term, M4, #8, 2.15Mm2, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Stud
Contact Size (AWG) 14 AWG ? to 14 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products