TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-102398-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ] Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 25.4 MM  [1 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .12 - .326 Wire Size (AWG) : 26 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ] Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 25.4 MM  [1 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .12 - .326 Wire Size (AWG) : 26 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-102398-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-102398-8
Rectangular Wire & Cable Connectors & Housings 5-102398-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ] Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 25.4 MM  [1 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .12 - .326 Wire Size (AWG) : 26 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ]
  • Connector Height : 6.1 MM  [.24 INCH ]
  • Connector Length : 25.4 MM  [1 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .12 - .326
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A33395-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A33395-ND
Free Hanging, Panel Mount A33395-ND
20 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

20 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 52K3671 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
52K3671
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 52K3671
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
20 Ampmodu Mt Assy Dr .100Cl Amp - Te Connectivity - 76AC7406 - Newark, An Avnet Company
Chicago, IL, United States
20 Ampmodu Mt Assy Dr .100Cl Amp - Te Connectivity
76AC7406
20 Ampmodu Mt Assy Dr .100Cl Amp - Te Connectivity 76AC7406
20 AMPMODU MT ASSY DR .100CL

20 AMPMODU MT ASSY DR .100CL

Supplier's Site
AMPMODU MT Receptacle Assembly, 20 Position, IDC, Dual Row, .100 CL - 70042952 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPMODU MT Receptacle Assembly, 20 Position, IDC, Dual Row, .100 CL
70042952
AMPMODU MT Receptacle Assembly, 20 Position, IDC, Dual Row, .100 CL 70042952
AMPMODU MT Receptacle Assembly, 20 Position, IDC, Dual Row, .100 CL

AMPMODU MT Receptacle Assembly, 20 Position, IDC, Dual Row, .100 CL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-102398-8 A33395-ND 52K3671 76AC7406 70042952
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Wire-Board Connector Receptacle 20 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 20 Ampmodu Mt Assy Dr .100Cl Amp - Te Connectivity AMPMODU MT Receptacle Assembly, 20 Position, IDC, Dual Row, .100 CL
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC) IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26667-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Contacts - 103171-5 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers