TE Connectivity PC Pin Receptacles, Socket Connectors 50865-5

Description
"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A122454-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A122454-ND
PC Pin Receptacles, Socket Connectors A122454-ND
"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

Buy Now Datasheet
Singapore, Singapore
7.5A Electronic Connector
332-50865-5
7.5A Electronic Connector 332-50865-5
Power Socket, Cable-to-Board, 7.5A, Gold Plated Copper, SMT Product overview: 50865-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50865-5 can be used for catalog matching and distributor lookup.

Power Socket, Cable-to-Board, 7.5A, Gold Plated Copper, SMT Product overview: 50865-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50865-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spring Contact; Body Material Amp - Te Connectivity - 93F6975 - Newark, An Avnet Company
Chicago, IL, United States
Spring Contact; Body Material Amp - Te Connectivity
93F6975
Spring Contact; Body Material Amp - Te Connectivity 93F6975
Spring Contact; Body Material:Copper; Body Plating:Tin; Features:Closed Bottom; For Use With:0.034 to 0.041 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.26"; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Spring Contact; Body Material:Copper; Body Plating:Tin; Features:Closed Bottom; For Use With:0.034 to 0.041 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.26"; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122454-ND 332-50865-5 93F6975
Product Name PC Pin Receptacles, Socket Connectors 7.5A Electronic Connector Spring Contact; Body Material Amp - Te Connectivity
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details