TE Connectivity Hard Metric Backplane Connectors 5100143-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : B, E, D, A, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : B, E, D, A, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5100143-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5100143-1
Hard Metric Backplane Connectors 5100143-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : B, E, D, A, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 22
  • Number of Positions : 110
  • Number of Rows : 5
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, E, D, A, C

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - A97846-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97846-ND
Hard Metric, Standard A97846-ND
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
1.5A Electronic Connector
407-5100143-1
1.5A Electronic Connector 407-5100143-1
110 Pos 2mm Press-Fit Backplane Connector, Straight, 1.5A Product overview: 5100143-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5100143-1 can be used for catalog matching and distributor lookup.

110 Pos 2mm Press-Fit Backplane Connector, Straight, 1.5A Product overview: 5100143-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5100143-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5100143-1 - 907110-5100143-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5100143-1
907110-5100143-1
Backplane Connectors - 5100143-1 907110-5100143-1
Manufacturer: TE Connectivity Win Source Part Number: 907110-5100143-1 Series: Z-PACK Operating Temperature Range: -55°C ~ 125°C Features: 110 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole Package: Tube Mounting: Through Hole Family Name: 5100143 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A97846, 5100143-1-ND, -5100143-1-CSI, -5100143-1-SI, 51001431

Manufacturer: TE Connectivity
Win Source Part Number: 907110-5100143-1
Series: Z-PACK
Operating Temperature Range: -55°C ~ 125°C
Features: 110 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: 5100143
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A97846, 5100143-1-ND, -5100143-1-CSI, -5100143-1-SI, 51001431

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5100143-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5100143-1
Board to Board & Mezzanine Connectors 5100143-1
2MM H.M. TYPE A PIN ASSY.

2MM H.M. TYPE A PIN ASSY.

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5100143-1
Board to Board & Mezzanine Connectors 5100143-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Header, 110, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity - 93K4135 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Header, 110, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity
93K4135
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Header, 110, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity 93K4135
Card Edge & Backplane Connector, Z-PACK Series, Hard Metric (HM), Header, 110, 2 mm, Press Fit RoHS Compliant: Yes

Card Edge & Backplane Connector, Z-PACK Series, Hard Metric (HM), Header, 110, 2 mm, Press Fit RoHS Compliant: Yes

Supplier's Site
2Mm H.m. Type A Pin Assy. Amp - Te Connectivity - 76AC8265 - Newark, An Avnet Company
Chicago, IL, United States
2Mm H.m. Type A Pin Assy. Amp - Te Connectivity
76AC8265
2Mm H.m. Type A Pin Assy. Amp - Te Connectivity 76AC8265
2MM H.M. TYPE A PIN ASSY.

2MM H.M. TYPE A PIN ASSY.

Supplier's Site
Conn, Backplane, Plug, 110Pos, 2Mm; Product Range Amp - Te Connectivity - 69AC7800 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Plug, 110Pos, 2Mm; Product Range Amp - Te Connectivity
69AC7800
Conn, Backplane, Plug, 110Pos, 2Mm; Product Range Amp - Te Connectivity 69AC7800
CONN, BACKPLANE, PLUG, 110POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN, BACKPLANE, PLUG, 110POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 5100143-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5100143-1
Backplane Connectors - Hard Metric, Standard 5100143-1
CONN HEADER 110POS 2MM PRESS-FIT

CONN HEADER 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5100143-1 A97846-ND 407-5100143-1 907110-5100143-1 5100143-1 93K4135 76AC8265 69AC7800 5100143-1
Product Name Hard Metric Backplane Connectors Hard Metric, Standard 1.5A Electronic Connector Backplane Connectors - 5100143-1 Board to Board & Mezzanine Connectors Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Header, 110, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity 2Mm H.m. Type A Pin Assy. Amp - Te Connectivity Conn, Backplane, Plug, 110Pos, 2Mm; Product Range Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Through Hole
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28479-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102321-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
3A Electronic Connector - 316-103168-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102156-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers