"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
5-102618-7 ROHS COMPLIANT: YES
18 MODII HDR DRST SHRD .100CL ROHS COMPLIANT: YES
CONN HEADER VERT 18POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33052-ND | 98AC5169 | 5-102618-7 |
| Product Name | Headers, Male Pins | 5-102618-7 Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |