TE Connectivity Ribbon Cable Connectors 5102321-8

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.548 INCH ] Connector Length : 62.48 MM  [2.46 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Long Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.548 INCH ] Connector Length : 62.48 MM  [2.46 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Long Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 5102321-8 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
5102321-8
Ribbon Cable Connectors 5102321-8
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.548 INCH ] Connector Length : 62.48 MM  [2.46 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 18 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Long Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 13.94 MM  [.548 INCH ]
  • Connector Length : 62.48 MM  [2.46 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Nylon/Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Dual Polarizing Bar, Center
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 18

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Mating Latch & Lock Type : Long
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pin Headers

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers, Male Pins - AHL34B-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
AHL34B-ND
Headers, Male Pins AHL34B-ND
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 51M6932 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
51M6932
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 51M6932
WIRE-BOARD CONNECTOR, HEADER, 34 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 34 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Supplier's Site
A/l Univ Hdr 34P Vert Lg Lat Amp - Te Connectivity - 76AC8297 - Newark, An Avnet Company
Chicago, IL, United States
A/l Univ Hdr 34P Vert Lg Lat Amp - Te Connectivity
76AC8297
A/l Univ Hdr 34P Vert Lg Lat Amp - Te Connectivity 76AC8297
A/L UNIV HDR 34P VERT LG LAT

A/L UNIV HDR 34P VERT LG LAT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5102321-8 AHL34B-ND 51M6932 76AC8297
Product Name Ribbon Cable Connectors Headers, Male Pins Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems Amp - Te Connectivity A/l Univ Hdr 34P Vert Lg Lat Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole - Solder Through Hole Straight
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data