TE Connectivity Ring Connectors 50845-2

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136188-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136188-ND
Ring Connectors A136188-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Black; Stud Size - Metric Amp - Te Connectivity - 91B3335 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Black; Stud Size - Metric Amp - Te Connectivity
91B3335
Terminal, Ring Tongue, #10, Crimp, Black; Stud Size - Metric Amp - Te Connectivity 91B3335
TERMINAL, RING TONGUE, #10, CRIMP, BLACK; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Black; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, BLACK; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Black; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
50845-2 Rohs Compliant Amp - Te Connectivity - 84AC3845 - Newark, An Avnet Company
Chicago, IL, United States
50845-2 Rohs Compliant Amp - Te Connectivity
84AC3845
50845-2 Rohs Compliant Amp - Te Connectivity 84AC3845
50845-2 ROHS COMPLIANT: YES

50845-2 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, M5, 10Awg, Blk; Stud Size - Metric Amp - Te Connectivity - 18AH0347 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 10Awg, Blk; Stud Size - Metric Amp - Te Connectivity
18AH0347
Terminal, Ring Tongue, M5, 10Awg, Blk; Stud Size - Metric Amp - Te Connectivity 18AH0347
TERMINAL, RING TONGUE, M5, 10AWG, BLK; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:Black; Insulator Material:PTFE (Polytetrafluoroethy lene); RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 10AWG, BLK; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:Black; Insulator Material:PTFE (Polytetrafluoroethylene); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136188-ND 91B3335 84AC3845
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Black; Stud Size - Metric Amp - Te Connectivity 50845-2 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details