TE Connectivity Contacts 5-102920-2

Description
MOD IV RECP LP LF
Request a Quote Datasheet
Description
MOD IV RECP LP LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 5-102920-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-102920-2
Contacts 5-102920-2
MOD IV RECP LP LF

MOD IV RECP LP LF

Buy Now
Rectangular Connector Contacts - A33427-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33427-ND
Rectangular Connector Contacts A33427-ND
Socket Contact Gold 27-32 AWG Crimp

Socket Contact Gold 27-32 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity - 52K3679 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity
52K3679
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity 52K3679
CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-102920-2 A33427-ND 52K3679
Product Name Contacts Rectangular Connector Contacts Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products