TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5-100525-2

Description
Body Features Connector & Keying Code : 2567 Primary Product Color : Emerald Green Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 2567 Primary Product Color : Emerald Green Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5-100525-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5-100525-2
Connector Hardware, Mounts, Locks & Retainers 5-100525-2
Body Features Connector & Keying Code : 2567 Primary Product Color : Emerald Green Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 2567
  • Primary Product Color : Emerald Green
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Plug
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5-100525-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-100525-2
Board to Board & Mezzanine Connectors 5-100525-2
Z-PACK M.CODING KEY

Z-PACK M.CODING KEY

Buy Now
Backplane Connector Accessories - 5-100525-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
5-100525-2-ND
Backplane Connector Accessories 5-100525-2-ND
Connector Coding Keys For Z-Pack Series Green

Connector Coding Keys For Z-Pack Series Green

Buy Now Datasheet
Z-Pack M.coding Key Rohs Compliant Amp - Te Connectivity - 13H6243 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack M.coding Key Rohs Compliant Amp - Te Connectivity
13H6243
Z-Pack M.coding Key Rohs Compliant Amp - Te Connectivity 13H6243
Z-PACK M.CODING KEY ROHS COMPLIANT: YES

Z-PACK M.CODING KEY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-100525-2 5-100525-2 5-100525-2-ND 13H6243
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Backplane Connector Accessories Z-Pack M.coding Key Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Connector Systems Amp - Te Connectivity - 24AC1376 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details