TE Connectivity 3A Electronic Connector 5-102618-6

Description
16 Pos 2.54mm Shrouded Header, Male Pin, Gold, 3A, Straight TH Product overview: 5-102618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102618-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 Pos 2.54mm Shrouded Header, Male Pin, Gold, 3A, Straight TH Product overview: 5-102618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102618-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-5-102618-6
3A Electronic Connector 316-5-102618-6
16 Pos 2.54mm Shrouded Header, Male Pin, Gold, 3A, Straight TH Product overview: 5-102618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102618-6 can be used for catalog matching and distributor lookup.

16 Pos 2.54mm Shrouded Header, Male Pin, Gold, 3A, Straight TH Product overview: 5-102618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102618-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 40P9405 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
40P9405
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 40P9405
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 316-5-102618-6 40P9405
Product Name 3A Electronic Connector Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Termination Through Hole Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products