TE Connectivity Headers, Male Pins 5-102699-7

Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33106-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33106-ND
Headers, Male Pins A33106-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
2027-5-102699-7
3A Electronic Connector 2027-5-102699-7
2.54mm Shrouded Header, 16 Pos, Male, Gold, 3A, Press Fit, Straight Product overview: 5-102699-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-102699-7 can be used for catalog matching and distributor lookup.

2.54mm Shrouded Header, 16 Pos, Male, Gold, 3A, Press Fit, Straight Product overview: 5-102699-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-102699-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-102699-7 - 729084-5-102699-7 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-102699-7
729084-5-102699-7
Rectangular Connectors - 5-102699-7 729084-5-102699-7
Manufacturer: Tyco Electronics Win Source Part Number: 729084-5-102699-7 Manufacturer Homepage: www.te.com Reference Date Code: 0614 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 729084-5-102699-7
Manufacturer Homepage: www.te.com
Reference Date Code: 0614
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Rectangular Connectors - 5-102699-7 - 763880-5-102699-7 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-102699-7
763880-5-102699-7
Rectangular Connectors - 5-102699-7 763880-5-102699-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763880-5-102699-7 Series: AMPMODU Mod II Packaging: Tray Number of Positions: 16 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.250" (6.35mm) Overall Contact Length: 0.660" (16.76mm) Insulation Height: 0.440" (11.18mm) Contact Shape: Square Contact Length - Mating: 0.320" (8.13mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763880-5-102699-7
Series: AMPMODU Mod II
Packaging: Tray
Number of Positions: 16
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit, Solder
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.250" (6.35mm)
Overall Contact Length: 0.660" (16.76mm)
Insulation Height: 0.440" (11.18mm)
Contact Shape: Square
Contact Length - Mating: 0.320" (8.13mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16 Modii Hdr Drst Shrd A/pin Te Connectivity - 40P9411 - Newark, An Avnet Company
Chicago, IL, United States
16 Modii Hdr Drst Shrd A/pin Te Connectivity
40P9411
16 Modii Hdr Drst Shrd A/pin Te Connectivity 40P9411
16 MODII HDR DRST SHRD A/PIN

16 MODII HDR DRST SHRD A/PIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33106-ND 2027-5-102699-7 729084-5-102699-7 763880-5-102699-7 40P9411
Product Name Headers, Male Pins 3A Electronic Connector Rectangular Connectors - 5-102699-7 Rectangular Connectors - 5-102699-7 16 Modii Hdr Drst Shrd A/pin Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data