TE Connectivity PC Pin Receptacles, Socket Connectors 50863-4

Description
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A24850-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A24850-ND
PC Pin Receptacles, Socket Connectors A24850-ND
"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"

"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"

Buy Now Datasheet
IC & Component Sockets - 50863-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
50863-4
IC & Component Sockets 50863-4
SOCKET,MIN-SPR AU-AU SER-2

SOCKET,MIN-SPR AU-AU SER-2

Buy Now
Terminals - 50863-4 - 1021904-50863-4 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 50863-4
1021904-50863-4
Terminals - 50863-4 1021904-50863-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1021904-50863-4 Packaging: Bulk Features: Closed Bottom Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Length - Overall: 0.260" (6.60mm) Tail Type: No Tail Accepts Pin Diameter: 0.014" to 0.026" (0.36mm to 0.66mm) Mounting Hole Diameter: 0.052" (1.32mm) Flange Diameter: 0.070" (1.77mm) Socket Depth: 0.247" (6.27mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 126°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1021904-50863-4
Packaging: Bulk
Features: Closed Bottom
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Length - Overall: 0.260" (6.60mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.014" to 0.026" (0.36mm to 0.66mm)
Mounting Hole Diameter: 0.052" (1.32mm)
Flange Diameter: 0.070" (1.77mm)
Socket Depth: 0.247" (6.27mm)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 126°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 5A Electronic Connector
332-50863-4
SMD 5A Electronic Connector 332-50863-4
1-Pos Female Socket, 5A Gold Plated Copper, Cable-to-Board, Surface Mount Product overview: 50863-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50863-4 can be used for catalog matching and distributor lookup.

1-Pos Female Socket, 5A Gold Plated Copper, Cable-to-Board, Surface Mount Product overview: 50863-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50863-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Pcb Socket, 1 Pos, 28-22Awg; No. Of Contacts Amp - Te Connectivity - 99X5582 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1 Pos, 28-22Awg; No. Of Contacts Amp - Te Connectivity
99X5582
Pcb Socket, 1 Pos, 28-22Awg; No. Of Contacts Amp - Te Connectivity 99X5582
PCB SOCKET, 1 POS, 28-22AWG; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB SOCKET, 1 POS, 28-22AWG; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A24850-ND 50863-4 1021904-50863-4 332-50863-4 99X5582
Product Name PC Pin Receptacles, Socket Connectors IC & Component Sockets Terminals - 50863-4 SMD 5A Electronic Connector Pcb Socket, 1 Pos, 28-22Awg; No. Of Contacts Amp - Te Connectivity
Termination Solder Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28100-085TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - NECU-S-M12G4-P1-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details