TE Connectivity 3A 250V Electronic Connector 5-102203-5

Description
8 Pos 2.54mm RA Shrouded Header, Male Pin, Gold Contact, 3A, 250V Product overview: 5-102203-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102203-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 2.54mm RA Shrouded Header, Male Pin, Gold Contact, 3A, 250V Product overview: 5-102203-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102203-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 250V Electronic Connector
316-5-102203-5
3A 250V Electronic Connector 316-5-102203-5
8 Pos 2.54mm RA Shrouded Header, Male Pin, Gold Contact, 3A, 250V Product overview: 5-102203-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102203-5 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm RA Shrouded Header, Male Pin, Gold Contact, 3A, 250V Product overview: 5-102203-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102203-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A33020-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33020-ND
Headers, Male Pins A33020-ND
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
CONN HEADER R/A .100 8POS 15AU - 792-5-102203-5 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER R/A .100 8POS 15AU
792-5-102203-5
CONN HEADER R/A .100 8POS 15AU 792-5-102203-5
CONN HEADER R/A .100 8POS 15AU

CONN HEADER R/A .100 8POS 15AU

Supplier's Site
Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Te Connectivity - 40P9398 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Te Connectivity
40P9398
Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Te Connectivity 40P9398
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-102203-5 A33020-ND 792-5-102203-5 40P9398
Product Name 3A 250V Electronic Connector Headers, Male Pins CONN HEADER R/A .100 8POS 15AU Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Te Connectivity
Gender Male / Plug
Termination Through Hole Solder Through Hole Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data