TE Connectivity Headers, Male Pins 5-102202-3

Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A32984-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32984-ND
Headers, Male Pins A32984-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-102202-3
3A Electronic Connector 316-5-102202-3
6 Pos 2.54mm Shrouded Header, Male, Gold, 3A, Thru-Hole Product overview: 5-102202-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102202-3 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Shrouded Header, Male, Gold, 3A, Thru-Hole Product overview: 5-102202-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102202-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Te Connectivity - 87K6550 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Te Connectivity
87K6550
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Te Connectivity 87K6550
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site
06 Modii Hdr Srst Shrd Lf Amp - Te Connectivity - 75AC8901 - Newark, An Avnet Company
Chicago, IL, United States
06 Modii Hdr Srst Shrd Lf Amp - Te Connectivity
75AC8901
06 Modii Hdr Srst Shrd Lf Amp - Te Connectivity 75AC8901
06 MODII HDR SRST SHRD LF

06 MODII HDR SRST SHRD LF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32984-ND 316-5-102202-3 87K6550 75AC8901
Product Name Headers, Male Pins 3A Electronic Connector Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Te Connectivity 06 Modii Hdr Srst Shrd Lf Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data