TE Connectivity Hard Metric Backplane Connectors 5100161-9

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B, E, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B, E, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5100161-9 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5100161-9
Hard Metric Backplane Connectors 5100161-9
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B, E, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 11
  • Number of Positions : 55
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A, B, E, D

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 25 MM  [.984 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Guide Lugs

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 22

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5100161-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5100161-9
Board to Board & Mezzanine Connectors 5100161-9
Z-PACK 2mm HM/C RAF 55P

Z-PACK 2mm HM/C RAF 55P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5100161-9
Board to Board & Mezzanine Connectors 5100161-9
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-5100161-9
Electronic Connector 407-5100161-9
55 Pos 2mm Pitch Right Angle Female Header, Gold/Tin Plated Product overview: 5100161-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5100161-9 can be used for catalog matching and distributor lookup.

55 Pos 2mm Pitch Right Angle Female Header, Gold/Tin Plated Product overview: 5100161-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5100161-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - A123223-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A123223-ND
Hard Metric, Standard A123223-ND
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 5100161-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5100161-9
Backplane Connectors - Hard Metric, Standard 5100161-9
CONN RECEPT 55POS 2MM PRESS-FIT

CONN RECEPT 55POS 2MM PRESS-FIT

Supplier's Site Datasheet
Conn, Card Edge, Rcpt, 55Pos, 2Mm; Product Range Amp - Te Connectivity - 19R0885 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Card Edge, Rcpt, 55Pos, 2Mm; Product Range Amp - Te Connectivity
19R0885
Conn, Card Edge, Rcpt, 55Pos, 2Mm; Product Range Amp - Te Connectivity 19R0885
CONN, CARD EDGE, RCPT, 55POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN, CARD EDGE, RCPT, 55POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Z-Pack 2Mm Hm/c Raf 55P Amp - Te Connectivity - 76AC8268 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack 2Mm Hm/c Raf 55P Amp - Te Connectivity
76AC8268
Z-Pack 2Mm Hm/c Raf 55P Amp - Te Connectivity 76AC8268
Z-PACK 2mm HM/C RAF 55P

Z-PACK 2mm HM/C RAF 55P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5100161-9 5100161-9 407-5100161-9 A123223-ND 5100161-9 19R0885 76AC8268
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Electronic Connector Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Conn, Card Edge, Rcpt, 55Pos, 2Mm; Product Range Amp - Te Connectivity Z-Pack 2Mm Hm/c Raf 55P Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data