TE Connectivity PC Pin Receptacles, Socket Connectors 50871-8

Description
"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A29082-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A29082-ND
PC Pin Receptacles, Socket Connectors A29082-ND
"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

Buy Now Datasheet
Test Spring Socket; Body Material Amp - Te Connectivity - 50F763 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket; Body Material Amp - Te Connectivity
50F763
Test Spring Socket; Body Material Amp - Te Connectivity 50F763
Test Spring Socket; Body Material:Copper; Body Plating:Tin; Features:Closed Bottom; For Use With:0.042 to 0.049 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.288"; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Test Spring Socket; Body Material:Copper; Body Plating:Tin; Features:Closed Bottom; For Use With:0.042 to 0.049 in. Mating Pin Diameter Range; Leaded Process Compatible:No; Overall Length:0.288"; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A29082-ND 50F763
Product Name PC Pin Receptacles, Socket Connectors Test Spring Socket; Body Material Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details