TE Connectivity Headers, Male Pins 5-102203-7

Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33022-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33022-ND
Headers, Male Pins A33022-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-102203-7
3A Electronic Connector 316-5-102203-7
10 Pos 2.54mm RA Shrouded Header, 3A, Gold, Male, Thru-Hole Product overview: 5-102203-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102203-7 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA Shrouded Header, 3A, Gold, Male, Thru-Hole Product overview: 5-102203-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102203-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity - 98K9507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity
98K9507
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity 98K9507
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33022-ND 316-5-102203-7 98K9507
Product Name Headers, Male Pins 3A Electronic Connector Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data