TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5-100525-4

Description
Body Features Connector & Keying Code : 2578 Primary Product Color : Reseda Green Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 2578 Primary Product Color : Reseda Green Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5-100525-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5-100525-4
Connector Hardware, Mounts, Locks & Retainers 5-100525-4
Body Features Connector & Keying Code : 2578 Primary Product Color : Reseda Green Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 2578
  • Primary Product Color : Reseda Green
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Plug
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5-100525-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-100525-4
Board to Board & Mezzanine Connectors 5-100525-4
CODING DEV INSRT COLOR GREEN

CODING DEV INSRT COLOR GREEN

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-100525-4
Board to Board & Mezzanine Connectors 5-100525-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connector Accessories - 5-100525-4-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
5-100525-4-ND
Backplane Connector Accessories 5-100525-4-ND
Connector Coding Keys For Z-Pack Series Green

Connector Coding Keys For Z-Pack Series Green

Buy Now Datasheet
Connectors - 5-100525-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-100525-4
Connectors 5-100525-4
CODING DEV INSRT COLOR GREEN

CODING DEV INSRT COLOR GREEN

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-100525-4 5-100525-4 5-100525-4-ND 5-100525-4
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Backplane Connector Accessories Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products