PIDG PTFE Terminal, 12-10 AWG, Nickel Plated Copper Product overview: 50845-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-50845-1 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, M4, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Black; Insulator Material:PTFE (Polytetrafluoroethy
TERMINAL,PIDG PTFE R 12-10 8
CONN RING CIRC 10-12AWG #8 CRIMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-50845-1 | A139196-ND | 72W2596 | 42AJ4623 | 792-50845-1 |
| Product Name | Electronic Connector | Ring Connectors | Terminal, Ring Tongue, M4, Crimp; Stud Size - Metric Amp - Te Connectivity | Terminal,pidg Ptfe R 12-10 8 Amp - Te Connectivity | CONN RING CIRC 10-12AWG #8 CRIMP |
| Gender | Female / Jack | ||||
| Termination | Circular | Crimp | |||
| Mounting | Free Hanging (In-Line) | Stud |