Female Signal/Power Contact, 7.5A, Gold Plated, Surface Mount Product overview: 50865-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50865-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 965696-50865-2
Category: Connectors, Interconnects>Termin
Series: 4
Features: Knockout Bottom
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 2,000
Length - Overall: 0.260" (6.60mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.034" ~ 0.041" (0.86mm ~ 1.04mm)
Mounting Hole Diameter: 0.072" (1.83mm)
Flange Diameter: 0.089" (2.26mm)
Socket Depth: 0.247" (6.27mm)
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 50865; 5050871-8; 5050865-5; 50462-6; 645951-2; 5086350865-2 .;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-50865-2,508652,
Base Product Number: 50865
"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 50865-2 | 332-50865-2 | 965696-50865-2 | A24881-ND |
| Product Name | IC & Component Sockets | SMD 7.5A Electronic Connector | Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors | PC Pin Receptacles, Socket Connectors |
| Gender | Female / Jack |