PIDG Insulated Crimp Terminal, 14-16 AWG, Blue Nylon, Tin Plated Copper Product overview: 50881 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-50881 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
CONN RING CIRC 14-16AWG #6 CRIMP
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE, #6, BLU, 14AWG ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-50881 | 50881 | A27504-ND | 50881 | 91B9599 | 75AJ1105 |
| Product Name | Electronic Connector | Ring Connectors | Ring Connectors | Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity | Terminal, Ring Tongue, #6, Blu, 14Awg Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |