TE Connectivity Headers, Male Pins 5-102202-2

Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A32552-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32552-ND
Headers, Male Pins A32552-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 5-102202-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
5-102202-2
Connectors Board to Board, PCB Mt Pin Hders & Recept 5-102202-2
05 MODII HDR SRST SHRD LF

05 MODII HDR SRST SHRD LF

Buy Now
Singapore, Singapore
3A Electronic Connector
316-5-102202-2
3A Electronic Connector 316-5-102202-2
5 Pos 2.54mm Shrouded Header, Male, Gold, 3A, TH Product overview: 5-102202-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102202-2 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm Shrouded Header, Male, Gold, 3A, TH Product overview: 5-102202-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-102202-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity - 40P9389 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity
40P9389
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity 40P9389
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet
05 Modii Hdr Srst Shrd Lf Amp - Te Connectivity - 76AC7401 - Newark, An Avnet Company
Chicago, IL, United States
05 Modii Hdr Srst Shrd Lf Amp - Te Connectivity
76AC7401
05 Modii Hdr Srst Shrd Lf Amp - Te Connectivity 76AC7401
05 MODII HDR SRST SHRD LF

05 MODII HDR SRST SHRD LF

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32552-ND 5-102202-2 316-5-102202-2 40P9389 76AC7401
Product Name Headers, Male Pins Connectors Board to Board, PCB Mt Pin Hders & Recept 3A Electronic Connector Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Te Connectivity 05 Modii Hdr Srst Shrd Lf Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data