"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN IC DIP SOCKET 8POS GOLD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A139197-ND | 14F2700 | 508-AG10D |
| Product Name | IC Sockets | Dip Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity | Sockets for ICs, Transistors |
| Mounting | Through Hole |