TE Connectivity IC Sockets 506-AG10D

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
IC Sockets - A142271-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A142271-ND
IC Sockets A142271-ND
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Dip Socket, 6 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 94F3959 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 6 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
94F3959
Dip Socket, 6 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 94F3959
DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
506-Ag10D=Socket Assy Buchanan - Te Connectivity - 42AJ4614 - Newark, An Avnet Company
Chicago, IL, United States
506-Ag10D=Socket Assy Buchanan - Te Connectivity
42AJ4614
506-Ag10D=Socket Assy Buchanan - Te Connectivity 42AJ4614
506-AG10D=SOCKET ASSY

506-AG10D=SOCKET ASSY

Supplier's Site
Sockets for ICs, Transistors - 506-AG10D - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
506-AG10D
Sockets for ICs, Transistors 506-AG10D
CONN IC DIP SOCKET 6POS GOLD

CONN IC DIP SOCKET 6POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 506-AG10D A142271-ND 94F3959 506-AG10D
Product Name IC Sockets Dip Socket, 6 Position, Through Hole; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers