Aces Electronic Co., Ltd. FFC, FPC (Flat Flexible) Connector Assemblies 50559-03201-003

Description
32 POS, 0.5 MM PITCH ZIF FFC/FPC
Request a Quote Datasheet
Description
32 POS, 0.5 MM PITCH ZIF FFC/FPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 4294-50559-03201-003TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
4294-50559-03201-003TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 4294-50559-03201-003TR-ND
32 POS, 0.5 MM PITCH ZIF FFC/FPC

32 POS, 0.5 MM PITCH ZIF FFC/FPC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 4294-50559-03201-003TR-ND
Product Name FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Hard Metric, Standard - 2684-053009-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details