"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 8POS GOLD
SOCKET ASSEMBLY; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 508-AG10D-ES-ND | 508-AG10D-ES | 72C7784 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Socket Assembly; No. Of Contacts Amp - Te Connectivity |
| Mounting | Through Hole |