TE Connectivity Rectangular Connector Contacts 5-102316-8

Description
Socket Contact Gold 27-32 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 27-32 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A105466CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105466CT-ND
Rectangular Connector Contacts A105466CT-ND
Socket Contact Gold 27-32 AWG Crimp

Socket Contact Gold 27-32 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A105466TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105466TR-ND
Rectangular Connector Contacts A105466TR-ND
Socket Contact Gold 27-32 AWG Crimp

Socket Contact Gold 27-32 AWG Crimp

Buy Now Datasheet
Contact, Socket, 27Awg, Crimp; Product Range Amp - Te Connectivity - 52K3667 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 27Awg, Crimp; Product Range Amp - Te Connectivity
52K3667
Contact, Socket, 27Awg, Crimp; Product Range Amp - Te Connectivity 52K3667
CONTACT, SOCKET, 27AWG, CRIMP; Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, SOCKET, 27AWG, CRIMP; Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A105466CT-ND 52K3667
Product Name Rectangular Connector Contacts Contact, Socket, 27Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products