TE Connectivity Rectangular Connector Contacts 5-102095-4

Description
Pin Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A33420TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33420TR-ND
Rectangular Connector Contacts A33420TR-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A33420CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33420CT-ND
Rectangular Connector Contacts A33420CT-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 62X8523 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
62X8523
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 62X8523
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
CONN PIN 22-26AWG TIN CRIMP - 792-5-102095-4 - Utmel Electronic Limited
Hong Kong, China
CONN PIN 22-26AWG TIN CRIMP
792-5-102095-4
CONN PIN 22-26AWG TIN CRIMP 792-5-102095-4
CONN PIN 22-26AWG TIN CRIMP

CONN PIN 22-26AWG TIN CRIMP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33420TR-ND 62X8523 792-5-102095-4
Product Name Rectangular Connector Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity CONN PIN 22-26AWG TIN CRIMP
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG 26 AWG
Termination Crimp
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details