22 POS, 0.5 MM PITCH ZIF FFC/FPC
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 4294-50559-02201-003TR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount |
| Voltage Rating | 50 volts |