TE Connectivity Contacts 5-102107-3

Description
MOD IV PIN LP LF
Request a Quote Datasheet
Description
MOD IV PIN LP LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 5-102107-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-102107-3
Contacts 5-102107-3
MOD IV PIN LP LF

MOD IV PIN LP LF

Buy Now
Swedesboro, NJ, United States
Contacts
5-102107-3
Contacts 5-102107-3
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A33420-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33420-ND
Rectangular Connector Contacts A33420-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 16M3109 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
16M3109
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 16M3109
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-102107-3 A33420-ND 16M3109
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data