TE Connectivity Ring Connectors 50835

Description
Ring Terminal Connector 6 Stud Circular 16-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 16-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 50835-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
50835-ND
Ring Connectors 50835-ND
Ring Terminal Connector 6 Stud Circular 16-18 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-18 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-50835
Electronic Connector 392-50835
PIDG PTFE Terminal, Female, 16-18 AWG, Nickel Plated Copper Product overview: 50835 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-50835 can be used for catalog matching and distributor lookup.

PIDG PTFE Terminal, Female, 16-18 AWG, Nickel Plated Copper Product overview: 50835 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-50835 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RING CIRC 16-18AWG #6 CRIMP - 792-50835 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 16-18AWG #6 CRIMP
792-50835
CONN RING CIRC 16-18AWG #6 CRIMP 792-50835
CONN RING CIRC 16-18AWG #6 CRIMP

CONN RING CIRC 16-18AWG #6 CRIMP

Supplier's Site
Terminal,pidg Tfl R 18-16 6 Rohs Compliant Amp - Te Connectivity - 91B8138 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg Tfl R 18-16 6 Rohs Compliant Amp - Te Connectivity
91B8138
Terminal,pidg Tfl R 18-16 6 Rohs Compliant Amp - Te Connectivity 91B8138
TERMINAL,PIDG TFL R 18-16 6 ROHS COMPLIANT: YES

TERMINAL,PIDG TFL R 18-16 6 ROHS COMPLIANT: YES

Supplier's Site
Terminal,pidg Tfl R 18-16 6 Amp - Te Connectivity - 56J9769 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg Tfl R 18-16 6 Amp - Te Connectivity
56J9769
Terminal,pidg Tfl R 18-16 6 Amp - Te Connectivity 56J9769
TERMINAL,PIDG TFL R 18-16 6

TERMINAL,PIDG TFL R 18-16 6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50835-ND 392-50835 792-50835 91B8138
Product Name Ring Connectors Electronic Connector CONN RING CIRC 16-18AWG #6 CRIMP Terminal,pidg Tfl R 18-16 6 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 16 to 18 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details