TE Connectivity Free Hanging, Panel Mount 5-102448-8

Description
20 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A33413-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A33413-ND
Free Hanging, Panel Mount A33413-ND
20 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG

20 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG

Buy Now Datasheet
Connector; MT (IDC); 22 to 20 AWG; Insulation Displacement Crimp (IDC); Dual - 70042955 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; MT (IDC); 22 to 20 AWG; Insulation Displacement Crimp (IDC); Dual
70042955
Connector; MT (IDC); 22 to 20 AWG; Insulation Displacement Crimp (IDC); Dual 70042955
Connector; MT (IDC); 22 to 20 AWG; Insulation Displacement Crimp (IDC); Dual

Connector; MT (IDC); 22 to 20 AWG; Insulation Displacement Crimp (IDC); Dual

Supplier's Site
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 52K3672 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
52K3672
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 52K3672
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33413-ND 70042955 52K3672
Product Name Free Hanging, Panel Mount Connector; MT (IDC); 22 to 20 AWG; Insulation Displacement Crimp (IDC); Dual Wire-Board Connector Receptacle 20 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 20 to 22 AWG
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details