TE Connectivity IC & Component Sockets 50865

Description
SKT,MIN-SPR AU SER-4
Request a Quote Datasheet
Description
SKT,MIN-SPR AU SER-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 50865 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
50865
IC & Component Sockets 50865
SKT,MIN-SPR AU SER-4

SKT,MIN-SPR AU SER-4

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
SMD 7.5A Electronic Connector
332-50865
SMD 7.5A Electronic Connector 332-50865
Female Socket, 1 Pos, 7.5A, Gold Plated Copper, Surface Mount Product overview: 50865 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50865 can be used for catalog matching and distributor lookup.

Female Socket, 1 Pos, 7.5A, Gold Plated Copper, Surface Mount Product overview: 50865 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50865 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PC Pin Receptacles, Socket Connectors - A24880-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A24880-ND
PC Pin Receptacles, Socket Connectors A24880-ND
"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

"Pin Receptacle Connector 0.034"" ~ 0.041"" (0.86mm ~ 1.04mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 88F5362 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
88F5362
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 88F5362
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:4 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Mounting Hole Dia:0.041 RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:4 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Mounting Hole Dia:0.041 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50865 332-50865 A24880-ND 88F5362
Product Name IC & Component Sockets SMD 7.5A Electronic Connector PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details