Danaher Motion Linear Actuator 7821094

Description
ACTUATOR, KIT:GEARSET,DELRIN,5 8:1,PIN ). FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR, KIT:GEARSET,DELRIN,5 8:1,PIN ). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - 8700037 - Radwell International
Willingboro, NJ, United States
Linear Actuator
8700037
Linear Actuator 8700037
ACTUATOR, KIT:GEARSET,DELRIN,5 8:1,PIN ). FREE 2 YEAR RADWELL WARRANTY

ACTUATOR, KIT:GEARSET,DELRIN,58:1,PIN ). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear Actuator -  - Radwell International
Willingboro, NJ, United States
Linear Actuator
Linear Actuator
THOMSON INDUSTRIES Machine Parts 7821094

THOMSON INDUSTRIES Machine Parts 7821094

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Actuators
Product Number 8700037
Product Name Linear Actuator
Unlock Full Specs
to access all available technical data

Similar Products

ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
20DBM-L Linear Actuator Stepper Motor - 20DBM05D3B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details
Linear Actuator - MPAI-B5150EM34E-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details