Bosch Tool Corporation Linear Guide Blocks R165331420

Description
GUIDE À BILLES FLS R1653 POUR RAIL TAIL
Request a Quote
Description
GUIDE À BILLES FLS R1653 POUR RAIL TAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642737
Linear Guide Blocks 642737
GUIDE À BILLES FLS R1653 POUR RAIL TAIL

GUIDE À BILLES FLS R1653 POUR RAIL TAIL

Supplier's Site
Linear Actuator - 61259543 - Radwell International
Willingboro, NJ, United States
Linear Actuator
61259543
Linear Actuator 61259543
RUNNER BLOCK, LINEAR, STANDARD HEIGHT, 34 MM RAIL WIDTH, FLANGED, LONG, STANDARD HEIGHT, LIGHT PRELOAD, NORMAL ACCURACY, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

RUNNER BLOCK, LINEAR, STANDARD HEIGHT, 34 MM RAIL WIDTH, FLANGED, LONG, STANDARD HEIGHT, LIGHT PRELOAD, NORMAL ACCURACY, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Linear Slides and Linear Stages Linear Actuators
Product Number 642737 61259543
Product Name Linear Guide Blocks Linear Actuator
Carriage Load 26077 lbs (11826 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 501MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Linear Guide Blocks - 360900 - RS Components, Ltd.
Specs
Carriage Load 27583 lbs (12509 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details