Honeywell Analytics, Inc. Linear Actuator 12MA5

Description
SWITCH ACTUATOR, FOR USE WITH:PUSHBUTTON SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, ACTUATOR / CAP COLOUR:BLACK, ACTUATOR DIAMETER:0.99, ILLUMINATION:ILLUMIN ATED, MOUNTING HOLE DIA:32.512MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH ACTUATOR, FOR USE WITH:PUSHBUTTON SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, ACTUATOR / CAP COLOUR:BLACK, ACTUATOR DIAMETER:0.99, ILLUMINATION:ILLUMIN ATED, MOUNTING HOLE DIA:32.512MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - 43899313 - Radwell International
Willingboro, NJ, United States
Linear Actuator
43899313
Linear Actuator 43899313
SWITCH ACTUATOR, FOR USE WITH:PUSHBUTTON SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, ACTUATOR / CAP COLOUR:BLACK, ACTUATOR DIAMETER:0.99, ILLUMINATION:ILLUMIN ATED, MOUNTING HOLE DIA:32.512MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH ACTUATOR, FOR USE WITH:PUSHBUTTON SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, ACTUATOR / CAP COLOUR:BLACK, ACTUATOR DIAMETER:0.99, ILLUMINATION:ILLUMINATED, MOUNTING HOLE DIA:32.512MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Actuators
Product Number 43899313
Product Name Linear Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26B-120-SV - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Ball screw linear actuator - ELGC-BS-KF-32-500-8P - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 19.69 inch (500 mm)
Rated Speed 23.62 in/sec (36 m/min)
View Details
2 suppliers